处理中...

首页 > 资料大全 > 解决方案 >

富威集团推出Wolfson电源管理、音频解决方案

富威集团推出Wolfson电源管理、音频解决方案
来源:我爱方案网 时间:2013-04-18

【导读】富威集团电源管理只需1颗IC解决板上所有电源需求,即使在大电流的工作条件下芯片也不会发烫;Wolfson音频解决方案支持两个1W的 class D,更低功耗,高性价比,已在平板、电子书、无线耳机等市场广泛应用。

 Wolfson电源管理解决方案

型号:WM8326
规格:4路DC-DC,2路1.5A,2路1A,10路LDO
产品特性:QFN-81pin,1颗IC解决板上所有电源需求,方便设计,节省PCB资源,且在大电流工作状态下,芯片不会发烫,已与Rockchip, Freescale, Creative, Nvidia等主芯片平台合作并在智能手机和平板产品上设计使用。

 

2012 Power Management
• State of the art DC-DCs
• 2x 2.5A sync buck converters
• 2x 1.0A sync buck converters
• 10 LDOS plus 1 ‘alive’ LDO
• 2 LED drivers
• ultra low-power consumption.
• <10uA in off mode
• ~100nA in backup mode
• Backup battery support
Auxiliary Functions
• Integrated 32kHz XTAL Osc
• Secure RTC for DRM
• OTP programmable startup/shutdown sequence and startup voltages
• Programmable wake/sleep sequence and sleep voltages.
• Watchdog timer
• Up to twelfthmulti-functional GPIOs
• Control of external regulators
• 12-bitADC

Wolfson音频解决方案

型号:WM8960
规格:Codec with stereo class D speaker driver
产品特性:QFN-32PIN,支持两个1W的 class D,更低功耗,高性价比,已在平板、电子书、无线耳机等市场广泛应用。
Features:
• DAC SNR 98dB (‘A’weighted), THD -84dB at 48kHz, 3.3V
• ADC SNR 94dB (‘A’weighted), THD -82dB at 48kHz, 3.3V
• Pop and click suppression
• 3D Enhancement
• Stereo Class D Speaker Driver
 • <0.1% THD with 1W per channel into 8 BTL speakers
 • 70dB PSRR @217Hz
 • 87% efficiency (1W output)
 • Flexible internal switching clock
• On-chip Headphone Driver
 • 40mW output power into 16 at 3.3V
 • Capless mode support
 • THD -75dB at 20mW, SNR 90dB with 16 load
• Microphone Interface
 • Pseudo differential for high noise immunity
 • Integrated low noise MICBIAS
 • Programmable ALC / Limiter and Noise Gate
• Low Power Consumption
• Low Supply Voltages
 • Analogue 2.7V to 3.6V (Speaker supply up to 5.5V)
 • Digital core and I/O: 1.71V to 3.6V
• On-chip PLL provides flexible clocking scheme
• Sample rates: 8, 11.025, 12, 16, 22.05, 24, 32, 44.1, 48
• 5x5x0.9mm QFN package
 

热门推荐

更多 >
ESP32-S3 2022-03-16
RG200U 2022-03-16
USR-C322 2022-03-16

资料浏览排行榜

更多 >
商品名称 大小 浏览量
1 EPCS128SI16N 0.94MB 22226次
2 1N4001 0.19MB 18138次
3 DAC1220E 0.95MB 16463次
4 EP1C6Q240I7N 2.47MB 16009次
5 GRM32RR71H105... 0.10MB 14195次
6 DR127-3R3-R 0.72MB 11871次
7 DMG2305UX-7 0.40MB 9444次
8 DMP2008UFG-7 0.24MB 9223次
9 DS1337U+ 0.28MB 9222次
10 DX4R105JJCR18... 0.26MB 9136次