• |
  • 注册
  • |
  • 手机云汉
    扫码关注云汉官方微信

    扫码关注云汉官方微信

    扫码关注云汉小程序

    扫码关注云汉小程序

NXP基于SSL2102的30W反激可控硅调光LED驱动

来源:我爱方案网
时间:2012-11-12

分享至:

导读:SSL2102是专为调光照明设计的LED驱动IC。它既可以用在降压拓扑结构,又可用在反激 转换器 拓扑结构。反激拓扑结构用在输出需要电器隔离时。考虑到效率和 开关 尺寸,它也可提供更宽泛的输出额定电压。本文讲解如何改善基本的可控硅调光电路实现更高性能设计。


SSL2102是调光驱动SSL210X产品系列的一个:还包括

SSL2101:16引脚封装,集成MOSFET和泄放开关
SSL2102: 20引脚封装,集成MOSFET和泄放开关
SSL2103:14引脚封装,外置MOSFET和泄放开关


When designing an application that can support a wide output voltage range and a constant current, it is important to dimension all components for the maximum output power. The basic application is optimized for a 30 W output and it can be scaled down relatively easily. The application described here, is a retro-fit application using a lampwithin an existing infrastructure. The application targets the lower end of the market (commercial, domestic) and has the following specifications:

? Output power of 30 W
? Power factor of 0.7 or larger
? 150 mA peak-to-peak output current ripple (? 10 %)
? Efficiency of 72 %
? The lamp is compatible with a triac dimmers, without noticeable flicker or jumps on the output
? The input voltage is 230 V, 50 Hz
? The output voltage is 42 V, 700mA

设计选择

The SSL2102 is rated for a maximum output power of 25 W. A higher output power might cause life time issues due to improper cooling. This must be taken into account when the PCB is designed and an extra heatsink might be required.The output power is important for the selection of the transformer. For outputs above 26 W, an E30 or an EFD30 core must be used. The transformer will take up a large part of the required space.
The design is optimized for a 230 V (AC) input.

Almost all component values will change when the design is modified for 120 V (AC).Because the input voltage is halved, the input current must be doubled to have the same output power. The buffer capacitance must be doubled, the turns ratio must be changed,the damper resistor can be halved, etc. The brightness control circuit is also optimized for 230 V (AC), which determines the dimmer duty factor by averaging the rectified input voltage.

方案详情点击下载    //www.52solution.com/data/datainfo/id/6740

标签 转换器 开关 ICKEY代购网 ICKEY IC代购 Ic采购 元器件采购

更多新闻