全球市场研究机构TrendForce旗下光电事业处WitsView中、大尺寸面板报价显示,2014年五月液晶电视32W到42W面板持续上涨1-2美金,46W和48W则上涨1-3美金左右,50W和55W价格首度呈现持平,甚至部分客户接受微涨。显示器面板产能受限,18.5W、20W 与27W呈现持平状态,19W面板报价将调涨1美金左右,19.5W和21.5W则小涨0.3到0.5美金,至于23W、23.6W和24W涨幅则落在0.5-1美金;笔记本面板报价方面,15.6吋Wedge和Flat面板报价上涨0.5到1美金左右,额外购得之数量价格甚至可以调涨1-3美金,14.0WWedge和Flat报价则呈现微涨0.2-0.5美金之走势,17.3W报价呈现至少持平之局面,至于11.6W和13.3W整体报价亦呈现持平之状态。
WitsView研究协理刘陈宏表示,由于液晶电视面板需求超乎预期、中小产品分食G5产能、加上以19.5W为主的AIO机种补贴与规格转换等因素,监视器面板持续呈现紧绷状态。微软针对美金249以下低价笔记本的补贴政策,激励了15.6W笔记本需求,配合欧美经济复苏,15.6W与14.0W吋中阶价位笔记本需求动能同样回温。除此之外,国际品牌手机需求增温,排挤部分笔记本面板产能,在这样的条件下,WitsView预估第二季笔记本面板报价将延续持平到微幅上涨之态势。
电视市场同样传来好消息,在部分PDP电视需求转由液晶电视取代,以及墨西哥政府23.6W小电视补贴等因素的刺激下,今年液晶电视出货量可能会高于原先预估209.1百万台;另一方面,五一之后中国六大品牌平均库存仍仅有4.7周,健康的库存加上下半年积极冲刺年度出货目标的动力辅助,未来几个月中国品牌在面板备货的力道上依然具有爆发力。
同一时间,面板厂持续瞄准下半年市场,在新尺寸、曲面电视面板,4K2K、大尺寸产品、铜制程以及OLED上有诸多着墨,多元的产品开发除了有利于让产能满载的情况延续到第三季,新产品初期较低的生产良率伴随而来的产能损耗与产能排挤问题,也间接成为供给端重要的调节力道,让部分产品和尺寸面板供需得以延续相对紧张的态势。