苹果A7处理器推出后,高通也迅速推出了64位移动处理器骁龙410,由于该处理器定位中低端,因此,它的风头反被NVIDIA推出的Tegra K1所抢去。对此,外媒传来消息称,高通将在2014年下半年推出高端产品骁龙810,其将采用20nm工艺制造,GPU也升级为Adreno 430。
高通64位CPU骁龙810曝光(图片来自驱动之家) 外媒透露,骁龙810将有MSM8994和APQ8094两大型号,前者集成基带,后者则不集成基带,而其他方面二者基本相同。据悉,骁龙810采用8核心Krait64架构设计,二级缓存4MB,支持LPDDR4内存,主频可达2.5GHz。此外,该处理器将采用20nm工艺制造,GPU也升级为Adreno 430。 目前,高通方面对此该内忧予以回应。但是据业内人士分析,由于高通在高端处理器领域走的是获取指令集授权自主研发的道路,因此在骁龙810系列中应该不会采用ARM公版的Cortex-A57搭配Cortex-A53组建big.LITTLE架构,也就是说高通骁龙810处理器胡哟采用真8核设计。 此外,外媒还透露,2014年上半年,高通的主打产品将会是骁龙805,虽然该产品采用32位架构,但是它的GPU采用的则是Adreno 420,可支持4K视频播放。