ARM伺服器自2012年底开始出现在市场上,2013年开始加速推行,预估未来数年将逐渐增长,安谋(ARM)已两度公开表露其市场目标,包含2016年之前期望ARM伺服器能在全球伺服器市场的年出货表现占有5~10%,以及2017年能达到10~15%的市占率。DIGITIMES Research推估,2013年全球ARM伺服器应在2万台左右,占全球伺服器年出货量的0.2%,而后逐年增长,至2017年能达106万台,年复合成长率(Compound Annual Growth Rate;CAGR)为170%。若再加入乐观、悲观情境,则ARM伺服器的年出货量将有不小的变动空间。根据DIGITIMES Research观察,目前对ARM伺服器出货影响关键性的因素,应为Windows伺服器作业系统的支援。若Windows伺服器作业系统支援ARM架构的进度与表现不如预期,则会影响ARM伺服器的出货成长,估年复合成长率须下修至150%,反之若积极加速支援,则乐观情境下估有180%的年复合成长。ARM伺服器年出货量展望(乐观、悲观)