PXI模组化仪器市占率将大幅提升。在消费性产品生命周期缩短及毛利率急遽萎缩的情况下,原始设计制造商(ODM)已逐渐将目光瞄准PXI模组化仪器,盼藉由高弹性及高性价比的PXI模组化仪器,让产品量测更为快速并提高获利表现。Aeroflex台湾分公司总经理许居永表示,相较于传统的单机版量测仪器常将机箱、电源供应器等元件分开摆置,PXI模组由于是开放式架构,可以在单个机箱内整合电源供应器、控制器等元件,因此对于有预算压力的客户而言不啻为能够显著降低量测成本的理想选项。除价格优势外,PXI仪器可避免如单机版仪器停产的问题,客户可以轻松以Aeroflex、安捷伦(Agilent)、美商国家仪器(NI)等数家厂商间的PXI产品交互搭配,持续以熟悉的软/硬体介面完成产品量测业务。Aeroflex亚太应用工程经理郑达强进一步指出,以射频(RF)应用量测为例,目前PXI模组化与单机版量测仪器市占分别约为30%与70%,然而,主要行动装置品牌厂的ODM为协助客户更快速推出产品,已逐渐开始大规模采用PXI模组化仪器,因此在市场接受度愈来愈高的情况下,PXI模组化仪器市占可望在5~10年后超越60%,一举跃居量测仪器市场主流。事实上,市调机构TechNavio研究报告亦指出,2012~2016年全球模组化仪器市场年复合成长率(CAGR)将达12.2%,其中一大重要的驱动因素系市场对于高成本效益的自动化量测设备需求若渴,此外,模组化仪器在研发端应用领域大有斩获亦是另一原因。除PXI模组化仪器外,AXIe也是逐渐崛起的模组化仪器介面标准。郑达强分析,由于AXIe模组占位面积较大、空间较足够,因此多用在研发端,可容纳研发端所需为数庞大的接脚、接线,此外,AXIe模组化仪器可建立良好的隔离系统,因此RF稳定度较PXI方案为高,可为研发端客户降低须重新测试的风险。许居永指出,为扩大模组化量测仪器应用范畴,Aeroflex结合PXI子系统与AXIe子系统,推出AX系列半导体量测平台,让模组化仪器跨足至半导体制程后端的自动化测试设备(ATE)市场。AX系列半导体量测平台至多可整合五个AXIe模组及十八个PXI系统,相较于传统的ATE方案,十分具价格竞争力。许居永强调,在该平台中,PXI系针对RF测试需求而设置,而AXIe则可提供非RF的测试功能,其中,针对半导体验证市场需求,AXIe模组可至多提供250瓦(W)的电源供应范围,未来Aeroflex更将因应产业变化,提供更高的电压供应选项。