处理中...

  • MC79L15ABDG

  • 牌: ON SEMICONDUCTOR
  • 本: 1.4
  • 述: The MC79L00A Series negative voltage regulators are inexpensive, easy-to-use devices suitable for numerous applications requiring up to 100 mA. Like the higher powered MC7900 Series negative regulators, this series features thermal shutdown and current li
  • 文件格式: PDF
  • 文件大小: 0.12MB
  • 数: 10
  • 查价格
PDF原版资料

资料浏览排行榜

商品名称 大小 浏览量
1 EPCS128SI16N 0.94MB 22161次
2 1N4001 0.19MB 18067次
3 DAC1220E 0.95MB 16414次
4 EP1C6Q240I7N 2.47MB 15955次
5 GRM32RR71H105KA01L 0.10MB 14139次
6 DR127-3R3-R 0.72MB 11815次
7 DMG2305UX-7 0.40MB 9393次
8 DMP2008UFG-7 0.24MB 9175次
9 DS1337U+ 0.28MB 9165次
10 DX4R105JJCR1800 0.26MB 9078次