处理中...

  • 2N3055AG

  • 牌: ON SEMICONDUCTOR
  • 本: 1.4
  • 述: These PowerBase complementary transistors are designed for high power audio, stepping motor and other linear applications. These devices can also be used in power switching circuits such as relay or solenoid drivers, dc-to-dc converters, inverters, or for
  • 文件格式: PDF
  • 文件大小: 0.13MB
  • 数: 6
  • 查价格
PDF原版资料

资料浏览排行榜

商品名称 大小 浏览量
1 EPCS128SI16N 0.94MB 22234次
2 1N4001 0.19MB 18146次
3 DAC1220E 0.95MB 16469次
4 EP1C6Q240I7N 2.47MB 16017次
5 GRM32RR71H105KA01L 0.10MB 14200次
6 DR127-3R3-R 0.72MB 11881次
7 DMG2305UX-7 0.40MB 9451次
8 DS1337U+ 0.28MB 9231次
9 DMP2008UFG-7 0.24MB 9228次
10 DX4R105JJCR1800 0.26MB 9143次